Capital Lighting, Inc. 65366 Semi-Flush Mts.-Bowl Style 365695

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 8.25 Product Name: Four Light Semi Flush UPC: 783927378000 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 8.25 Product Name: Four Light Semi Flush UPC: 783927378000 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65366 Semi-Flush Mts.-Bowl Style - 365695 - Capital Lighting, Inc.
Columbus, OH, USA
65366 Semi-Flush Mts.-Bowl Style
365695
65366 Semi-Flush Mts.-Bowl Style 365695
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 8.25 Product Name: Four Light Semi Flush UPC: 783927378000 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Length 9.50
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 8.25
Product Name: Four Light Semi Flush
UPC: 783927378000
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365695
Product Name 65366 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details