Capital Lighting, Inc. 65363 Pendants-Bowl Style 365691

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: Four Light Pendant UPC: 783927378048 Category: Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: Four Light Pendant UPC: 783927378048 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65363 Pendants-Bowl Style - 365691 - Capital Lighting, Inc.
Columbus, OH, USA
65363 Pendants-Bowl Style
365691
65363 Pendants-Bowl Style 365691
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: Four Light Pendant UPC: 783927378048 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.25
Product Name: Four Light Pendant
UPC: 783927378048
Category: Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365691
Product Name 65363 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details