Capital Lighting, Inc. 70725CA Lamps-Table Lamps 365678

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463026893 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463026893 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70725CA Lamps-Table Lamps - 365678 - Capital Lighting, Inc.
Columbus, OH, USA
70725CA Lamps-Table Lamps
365678
70725CA Lamps-Table Lamps 365678
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463026893 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.75
Bulb
Type: GU24
Qty: 1
Finish: Restoration Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 038463026893
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365678
Product Name 70725CA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details