Capital Lighting, Inc. 65369 Pendants-Glass Down 365677

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.7 Product Name: Three Light Inverted Pendant UPC: 783927378086 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.7 Product Name: Three Light Inverted Pendant UPC: 783927378086 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65369 Pendants-Glass Down - 365677 - Capital Lighting, Inc.
Columbus, OH, USA
65369 Pendants-Glass Down
365677
65369 Pendants-Glass Down 365677
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.7 Product Name: Three Light Inverted Pendant UPC: 783927378086 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10.7
Product Name: Three Light Inverted Pendant
UPC: 783927378086
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365677
Product Name 65369 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details