Capital Lighting, Inc. 65372 Semi-Flush Mts.-Bowl Style 365676

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927383516 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927383516 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65372 Semi-Flush Mts.-Bowl Style - 365676 - Capital Lighting, Inc.
Columbus, OH, USA
65372 Semi-Flush Mts.-Bowl Style
365676
65372 Semi-Flush Mts.-Bowl Style 365676
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927383516 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 7.5
Product Name: Three Light Semi Flush
UPC: 783927383516
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365676
Product Name 65372 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details