Capital Lighting, Inc. 69164 Semi-Flush Mts.-Bowl Style 365671

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
69164 Semi-Flush Mts.-Bowl Style - 365671 - Capital Lighting, Inc.
Columbus, OH, USA
69164 Semi-Flush Mts.-Bowl Style
365671
69164 Semi-Flush Mts.-Bowl Style 365671
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365671
Product Name 69164 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details