Capital Lighting, Inc. 70855 Lamps-Table Lamps 365669

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70855 Lamps-Table Lamps - 365669 - Capital Lighting, Inc.
Columbus, OH, USA
70855 Lamps-Table Lamps
365669
70855 Lamps-Table Lamps 365669
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365669
Product Name 70855 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details