PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Hand Painted
Product Name: Accent Lamp 1Lt Portable
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365666 |
| Product Name | 70858 Lamps-Table Lamps |
| Application | Residential |