PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: Table lamp 1Lt Portable
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365665 |
| Product Name | 70868 Lamps-Table Lamps |
| Application | Residential |