Capital Lighting, Inc. 380920ANS Fans-Light Kits 365655

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389792 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389792 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
380920ANS Fans-Light Kits - 365655 - Capital Lighting, Inc.
Columbus, OH, USA
380920ANS Fans-Light Kits
365655
380920ANS Fans-Light Kits 365655
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389792 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Satin Silver
Weight: 3.8
Product Name: One Light Fan Light Kit
UPC: 783927389792
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365655
Product Name 380920ANS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details