Capital Lighting, Inc. 380910SNW Fans-Light Kits 365652

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389693 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389693 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380910SNW Fans-Light Kits - 365652 - Capital Lighting, Inc.
Columbus, OH, USA
380910SNW Fans-Light Kits
365652
380910SNW Fans-Light Kits 365652
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389693 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Natural White
Product Name: One Light Fan Light Kit
UPC: 783927389693
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365652
Product Name 380910SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details