Capital Lighting, Inc. 380910CMO Fans-Light Kits 365651

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Product Name: One Light Fan Light Kit UPC: 783927389679 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Product Name: One Light Fan Light Kit UPC: 783927389679 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380910CMO Fans-Light Kits - 365651 - Capital Lighting, Inc.
Columbus, OH, USA
380910CMO Fans-Light Kits
365651
380910CMO Fans-Light Kits 365651
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Product Name: One Light Fan Light Kit UPC: 783927389679 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Coffee Mocha
Product Name: One Light Fan Light Kit
UPC: 783927389679
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365651
Product Name 380910CMO Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details