Capital Lighting, Inc. 70854 Lamps-Table Lamps 365648

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70854 Lamps-Table Lamps - 365648 - Capital Lighting, Inc.
Columbus, OH, USA
70854 Lamps-Table Lamps
365648
70854 Lamps-Table Lamps 365648
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: White
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365648
Product Name 70854 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details