Capital Lighting, Inc. 70852 Lamps-Table Lamps 365642

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70852 Lamps-Table Lamps - 365642 - Capital Lighting, Inc.
Columbus, OH, USA
70852 Lamps-Table Lamps
365642
70852 Lamps-Table Lamps 365642
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365642
Product Name 70852 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details