Capital Lighting, Inc. 70850 Lamps-Table Lamps 365641

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70850 Lamps-Table Lamps - 365641 - Capital Lighting, Inc.
Columbus, OH, USA
70850 Lamps-Table Lamps
365641
70850 Lamps-Table Lamps 365641
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365641
Product Name 70850 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details