Capital Lighting, Inc. 70870 Lamps-Table Lamps 365639

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Table Lamp 1Lt
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Table Lamp 1Lt

Suppliers

Company
Product
Description
Supplier Links
70870 Lamps-Table Lamps - 365639 - Capital Lighting, Inc.
Columbus, OH, USA
70870 Lamps-Table Lamps
365639
70870 Lamps-Table Lamps 365639
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Table Lamp 1Lt

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Mercury Glass
Product Name: Table Lamp 1Lt

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365639
Product Name 70870 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details