PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3.5
Product Name: Two Light Wall Lamp
UPC: 38463034027
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365638 |
| Product Name | 78012NIW Sconces-Other |
| Application | Residential |