Capital Lighting, Inc. 74263 Lamps-Floor Lamps 365633

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
74263 Lamps-Floor Lamps - 365633 - Capital Lighting, Inc.
Columbus, OH, USA
74263 Lamps-Floor Lamps
365633
74263 Lamps-Floor Lamps 365633
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Painted Metal
Product Name: Floor lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365633
Product Name 74263 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details