Capital Lighting, Inc. 74346 Lamps-Floor Lamps 365631

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
74346 Lamps-Floor Lamps - 365631 - Capital Lighting, Inc.
Columbus, OH, USA
74346 Lamps-Floor Lamps
365631
74346 Lamps-Floor Lamps 365631
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Floor Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Painted Metal
Product Name: Floor Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365631
Product Name 74346 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details