Capital Lighting, Inc. 74355 Lamps-Floor Lamps 365630

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: CFL Qty: 1 Finish: Bronze Product Name: Floor Lamp 4Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: CFL Qty: 1 Finish: Bronze Product Name: Floor Lamp 4Lt Portable

Suppliers

Company
Product
Description
Supplier Links
74355 Lamps-Floor Lamps - 365630 - Capital Lighting, Inc.
Columbus, OH, USA
74355 Lamps-Floor Lamps
365630
74355 Lamps-Floor Lamps 365630
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: CFL Qty: 1 Finish: Bronze Product Name: Floor Lamp 4Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.50
Bulb
Type: CFL
Qty: 1
Finish: Bronze
Product Name: Floor Lamp 4Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365630
Product Name 74355 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details