Capital Lighting, Inc. 3P-80200-3-69 Foyer/Hall Lanterns-Open Frame 365599

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 6.16 Product Name: Three Light Foyer Lantern UPC: 822920233937 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 6.16 Product Name: Three Light Foyer Lantern UPC: 822920233937 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-80200-3-69 Foyer/Hall Lanterns-Open Frame - 365599 - Capital Lighting, Inc.
Columbus, OH, USA
3P-80200-3-69 Foyer/Hall Lanterns-Open Frame
365599
3P-80200-3-69 Foyer/Hall Lanterns-Open Frame 365599
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 6.16 Product Name: Three Light Foyer Lantern UPC: 822920233937 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 6.16
Product Name: Three Light Foyer Lantern
UPC: 822920233937
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365599
Product Name 3P-80200-3-69 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details