Capital Lighting, Inc. 5-5610-13 Exterior -Wall Mount 365593

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236334 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236334 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5610-13 Exterior -Wall Mount - 365593 - Capital Lighting, Inc.
Columbus, OH, USA
5-5610-13 Exterior -Wall Mount
365593
5-5610-13 Exterior -Wall Mount 365593
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236334 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.00
Extension: 14
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 9
Product Name: Two Light Outdoor Wall Mount Lantern
UPC: 822920236334
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365593
Product Name 5-5610-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details