Capital Lighting, Inc. 5-5910-BK Exterior -Wall Mt./Flush 365579

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236297 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236297 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5910-BK Exterior -Wall Mt./Flush - 365579 - Capital Lighting, Inc.
Columbus, OH, USA
5-5910-BK Exterior -Wall Mt./Flush
365579
5-5910-BK Exterior -Wall Mt./Flush 365579
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236297 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Weight: 7
Product Name: One Light Outdoor Wall Mount Lantern
UPC: 822920236297
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365579
Product Name 5-5910-BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details