Capital Lighting, Inc. 5-6212-13 Exterior -Wall Mount 365572

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 7 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236433 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 7 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236433 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6212-13 Exterior -Wall Mount - 365572 - Capital Lighting, Inc.
Columbus, OH, USA
5-6212-13 Exterior -Wall Mount
365572
5-6212-13 Exterior -Wall Mount 365572
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 7 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236433 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Bronze
Weight: 7
Product Name: Two Light Outdoor Wall Mount Lantern
UPC: 822920236433
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365572
Product Name 5-6212-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details