Capital Lighting, Inc. 5-6211-13 Exterior -Wall Mount 365571

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236426 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236426 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6211-13 Exterior -Wall Mount - 365571 - Capital Lighting, Inc.
Columbus, OH, USA
5-6211-13 Exterior -Wall Mount
365571
5-6211-13 Exterior -Wall Mount 365571
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236426 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 7
Product Name: One Light Outdoor Wall Mount Lantern
UPC: 822920236426
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365571
Product Name 5-6211-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details