Capital Lighting, Inc. 7-6100-6-17 Mid. Chandeliers-Candle 365569

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Pendant UPC: 822920237768 Category: Pendants Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Pendant UPC: 822920237768 Category: Pendants Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-6100-6-17 Mid. Chandeliers-Candle - 365569 - Capital Lighting, Inc.
Columbus, OH, USA
7-6100-6-17 Mid. Chandeliers-Candle
365569
7-6100-6-17 Mid. Chandeliers-Candle 365569
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Pendant UPC: 822920237768 Category: Pendants Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Weight: 12
Product Name: Six Light Pendant
UPC: 822920237768
Category: Pendants
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365569
Product Name 7-6100-6-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details