Capital Lighting, Inc. 8-4155-3-291 Bathroom Fixtures-Three Lights 365568

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236952 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236952 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-3-291 Bathroom Fixtures-Three Lights - 365568 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-3-291 Bathroom Fixtures-Three Lights
365568
8-4155-3-291 Bathroom Fixtures-Three Lights 365568
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236952 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Brass
Weight: 8
Product Name: Three Light Bath Bar
UPC: 822920236952
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365568
Product Name 8-4155-3-291 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details