Capital Lighting, Inc. 7-9534-5-196 Mid. Chandeliers-Candle 365567

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Reclaimed Wood Weight: 36 Product Name: Five Light Pendant UPC: 822920236761 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Reclaimed Wood Weight: 36 Product Name: Five Light Pendant UPC: 822920236761 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-9534-5-196 Mid. Chandeliers-Candle - 365567 - Capital Lighting, Inc.
Columbus, OH, USA
7-9534-5-196 Mid. Chandeliers-Candle
365567
7-9534-5-196 Mid. Chandeliers-Candle 365567
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Reclaimed Wood Weight: 36 Product Name: Five Light Pendant UPC: 822920236761 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Reclaimed Wood
Weight: 36
Product Name: Five Light Pendant
UPC: 822920236761
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365567
Product Name 7-9534-5-196 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details