Capital Lighting, Inc. 5-6213-BK Exterior -Wall Mount 365549

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236495 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236495 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6213-BK Exterior -Wall Mount - 365549 - Capital Lighting, Inc.
Columbus, OH, USA
5-6213-BK Exterior -Wall Mount
365549
5-6213-BK Exterior -Wall Mount 365549
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236495 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 9
Product Name: Three Light Outdoor Wall Mount Lantern
UPC: 822920236495
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365549
Product Name 5-6213-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details