Capital Lighting, Inc. 7-6031-5-131 Mid. Chandeliers-Drum Shades 365548

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gilded Bronze Weight: 22 Product Name: Five Light Pendant UPC: 822920235481 Category: Pendants Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gilded Bronze Weight: 22 Product Name: Five Light Pendant UPC: 822920235481 Category: Pendants Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-6031-5-131 Mid. Chandeliers-Drum Shades - 365548 - Capital Lighting, Inc.
Columbus, OH, USA
7-6031-5-131 Mid. Chandeliers-Drum Shades
365548
7-6031-5-131 Mid. Chandeliers-Drum Shades 365548
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gilded Bronze Weight: 22 Product Name: Five Light Pendant UPC: 822920235481 Category: Pendants Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gilded Bronze
Weight: 22
Product Name: Five Light Pendant
UPC: 822920235481
Category: Pendants
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365548
Product Name 7-6031-5-131 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details