Capital Lighting, Inc. 6-1631-6-307 Semi-Flush Mts.-Other 365546

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Weight: 17 Product Name: Six Light Conv. Semi Flush UPC: 822920237164 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Weight: 17 Product Name: Six Light Conv. Semi Flush UPC: 822920237164 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
6-1631-6-307 Semi-Flush Mts.-Other - 365546 - Capital Lighting, Inc.
Columbus, OH, USA
6-1631-6-307 Semi-Flush Mts.-Other
365546
6-1631-6-307 Semi-Flush Mts.-Other 365546
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Weight: 17 Product Name: Six Light Conv. Semi Flush UPC: 822920237164 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Sparkle
Weight: 17
Product Name: Six Light Conv. Semi Flush
UPC: 822920237164
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365546
Product Name 6-1631-6-307 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details