Capital Lighting, Inc. 6P-5486-3-55 Semi-Flush Mts.-Candle 365542

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron Weight: 5 Product Name: Three Light Semi Flush UPC: 822920236860 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron Weight: 5 Product Name: Three Light Semi Flush UPC: 822920236860 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-5486-3-55 Semi-Flush Mts.-Candle - 365542 - Capital Lighting, Inc.
Columbus, OH, USA
6P-5486-3-55 Semi-Flush Mts.-Candle
365542
6P-5486-3-55 Semi-Flush Mts.-Candle 365542
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Iron Weight: 5 Product Name: Three Light Semi Flush UPC: 822920236860 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Iron
Weight: 5
Product Name: Three Light Semi Flush
UPC: 822920236860
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365542
Product Name 6P-5486-3-55 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details