Capital Lighting, Inc. 6-4202-3-05 Semi-Flush Mts.-Other 365541

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Copper Weight: 13 Product Name: Three Light Conv. Semi Flush UPC: 822920236112 Category: Semi Flush and Flush Mounts Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Copper Weight: 13 Product Name: Three Light Conv. Semi Flush UPC: 822920236112 Category: Semi Flush and Flush Mounts Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4202-3-05 Semi-Flush Mts.-Other - 365541 - Capital Lighting, Inc.
Columbus, OH, USA
6-4202-3-05 Semi-Flush Mts.-Other
365541
6-4202-3-05 Semi-Flush Mts.-Other 365541
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Copper Weight: 13 Product Name: Three Light Conv. Semi Flush UPC: 822920236112 Category: Semi Flush and Flush Mounts Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Copper
Weight: 13
Product Name: Three Light Conv. Semi Flush
UPC: 822920236112
Category: Semi Flush and Flush Mounts
Glass: Hammered Amber
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365541
Product Name 6-4202-3-05 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details