Capital Lighting, Inc. 8-4155-4-187 Bathroom Fixtures-Four Lights 365539

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236747 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236747 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-4-187 Bathroom Fixtures-Four Lights - 365539 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-4-187 Bathroom Fixtures-Four Lights
365539
8-4155-4-187 Bathroom Fixtures-Four Lights 365539
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236747 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Pewter
Weight: 10.5
Product Name: Four Light Bath Bar
UPC: 822920236747
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365539
Product Name 8-4155-4-187 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details