Capital Lighting, Inc. 8-4155-4-291 Bathroom Fixtures-Four Lights 365537

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236969 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236969 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-4-291 Bathroom Fixtures-Four Lights - 365537 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-4-291 Bathroom Fixtures-Four Lights
365537
8-4155-4-291 Bathroom Fixtures-Four Lights 365537
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 10.5 Product Name: Four Light Bath Bar UPC: 822920236969 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Brass
Weight: 10.5
Product Name: Four Light Bath Bar
UPC: 822920236969
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365537
Product Name 8-4155-4-291 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details