Capital Lighting, Inc. 8-4203-2-05 Bathroom Fixtures-Two Lights 365534

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Weight: 8 Product Name: Two Light Bath Bar UPC: 822920237256 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Weight: 8 Product Name: Two Light Bath Bar UPC: 822920237256 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4203-2-05 Bathroom Fixtures-Two Lights - 365534 - Capital Lighting, Inc.
Columbus, OH, USA
8-4203-2-05 Bathroom Fixtures-Two Lights
365534
8-4203-2-05 Bathroom Fixtures-Two Lights 365534
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Weight: 8 Product Name: Two Light Bath Bar UPC: 822920237256 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Copper
Weight: 8
Product Name: Two Light Bath Bar
UPC: 822920237256
Category: Bath
Glass: Hammered Amber
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365534
Product Name 8-4203-2-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details