Capital Lighting, Inc. 8P-60500-3-69 Bathroom Fixtures-Three Lights 365532

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 16.28 Product Name: Three Light Bath Bar UPC: 822920233913 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 16.28 Product Name: Three Light Bath Bar UPC: 822920233913 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-60500-3-69 Bathroom Fixtures-Three Lights - 365532 - Capital Lighting, Inc.
Columbus, OH, USA
8P-60500-3-69 Bathroom Fixtures-Three Lights
365532
8P-60500-3-69 Bathroom Fixtures-Three Lights 365532
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 16.28 Product Name: Three Light Bath Bar UPC: 822920233913 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 16.28
Product Name: Three Light Bath Bar
UPC: 822920233913
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365532
Product Name 8P-60500-3-69 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details