Capital Lighting, Inc. 8P-60500-2-69 Bathroom Fixtures-Two Lights 365530

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 23.76 Product Name: Two Light Bath Bar UPC: 822920233906 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 23.76 Product Name: Two Light Bath Bar UPC: 822920233906 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-60500-2-69 Bathroom Fixtures-Two Lights - 365530 - Capital Lighting, Inc.
Columbus, OH, USA
8P-60500-2-69 Bathroom Fixtures-Two Lights
365530
8P-60500-2-69 Bathroom Fixtures-Two Lights 365530
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 23.76 Product Name: Two Light Bath Bar UPC: 822920233906 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Weight: 23.76
Product Name: Two Light Bath Bar
UPC: 822920233906
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365530
Product Name 8P-60500-2-69 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details