Capital Lighting, Inc. 9-7153-3-272 Sconces-Triple Candle 365518

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Dust Weight: 9 Product Name: Three Light Sconce UPC: 822920236228 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Dust Weight: 9 Product Name: Three Light Sconce UPC: 822920236228 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-7153-3-272 Sconces-Triple Candle - 365518 - Capital Lighting, Inc.
Columbus, OH, USA
9-7153-3-272 Sconces-Triple Candle
365518
9-7153-3-272 Sconces-Triple Candle 365518
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Dust Weight: 9 Product Name: Three Light Sconce UPC: 822920236228 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Dust
Weight: 9
Product Name: Three Light Sconce
UPC: 822920236228
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365518
Product Name 9-7153-3-272 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details