Capital Lighting, Inc. 9-4156-1-291 Sconces-Single Candle 365514

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: One Light Sconce UPC: 822920236891 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: One Light Sconce UPC: 822920236891 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-4156-1-291 Sconces-Single Candle - 365514 - Capital Lighting, Inc.
Columbus, OH, USA
9-4156-1-291 Sconces-Single Candle
365514
9-4156-1-291 Sconces-Single Candle 365514
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: One Light Sconce UPC: 822920236891 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: One Light Sconce
UPC: 822920236891
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365514
Product Name 9-4156-1-291 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details