Capital Lighting, Inc. 9-4343-2-192 Sconces-Double Candle 365513

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Wood and Iron Weight: 7 Product Name: Two Light Sconce UPC: 822920236839 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Wood and Iron Weight: 7 Product Name: Two Light Sconce UPC: 822920236839 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-4343-2-192 Sconces-Double Candle - 365513 - Capital Lighting, Inc.
Columbus, OH, USA
9-4343-2-192 Sconces-Double Candle
365513
9-4343-2-192 Sconces-Double Candle 365513
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Wood and Iron Weight: 7 Product Name: Two Light Sconce UPC: 822920236839 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed Wood and Iron
Weight: 7
Product Name: Two Light Sconce
UPC: 822920236839
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365513
Product Name 9-4343-2-192 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details