PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 35.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Moonlit Bark
Weight: 7
Product Name: Two Light Sconce
UPC: 822920237034
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365511 |
| Product Name | 9-4803-2-132 Sconces-Double Candle |
| Application | Residential |