Capital Lighting, Inc. 9P-5487-2-55 Sconces-Double Candle 365507

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: Two Light Sconce UPC: 822920236877 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: Two Light Sconce UPC: 822920236877 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-5487-2-55 Sconces-Double Candle - 365507 - Capital Lighting, Inc.
Columbus, OH, USA
9P-5487-2-55 Sconces-Double Candle
365507
9P-5487-2-55 Sconces-Double Candle 365507
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: Two Light Sconce UPC: 822920236877 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Iron
Weight: 3
Product Name: Two Light Sconce
UPC: 822920236877
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365507
Product Name 9P-5487-2-55 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details