Capital Lighting, Inc. 9P-60510-1-69 Sconces-Pocket 365504

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 12.01 Product Name: One Light Sconce UPC: 822920234194 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 12.01 Product Name: One Light Sconce UPC: 822920234194 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-60510-1-69 Sconces-Pocket - 365504 - Capital Lighting, Inc.
Columbus, OH, USA
9P-60510-1-69 Sconces-Pocket
365504
9P-60510-1-69 Sconces-Pocket 365504
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 12.01 Product Name: One Light Sconce UPC: 822920234194 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 12.01
Product Name: One Light Sconce
UPC: 822920234194
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365504
Product Name 9P-60510-1-69 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details