Capital Lighting, Inc. 43048OZ Mini Pendants-Drum Shades 365495

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927372879 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927372879 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43048OZ Mini Pendants-Drum Shades - 365495 - Capital Lighting, Inc.
Columbus, OH, USA
43048OZ Mini Pendants-Drum Shades
365495
43048OZ Mini Pendants-Drum Shades 365495
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927372879 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927372879
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365495
Product Name 43048OZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details