Capital Lighting, Inc. 43046OZ Island/Pool Table-Drum Shades 365490

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.25 Length 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Island Pendant UPC: 783927370752 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.25 Length 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Island Pendant UPC: 783927370752 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43046OZ Island/Pool Table-Drum Shades - 365490 - Capital Lighting, Inc.
Columbus, OH, USA
43046OZ Island/Pool Table-Drum Shades
365490
43046OZ Island/Pool Table-Drum Shades 365490
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.25 Length 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 23.5 Product Name: Four Light Island Pendant UPC: 783927370752 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.25
Length 12.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 23.5
Product Name: Four Light Island Pendant
UPC: 783927370752
Category: Island Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365490
Product Name 43046OZ Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details