Capital Lighting, Inc. 49440BK Exterior -Wall Mount 365489

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368971 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368971 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49440BK Exterior -Wall Mount - 365489 - Capital Lighting, Inc.
Columbus, OH, USA
49440BK Exterior -Wall Mount
365489
49440BK Exterior -Wall Mount 365489
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368971 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Black (Painted)
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927368971
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365489
Product Name 49440BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details