Capital Lighting, Inc. 49453AGZ Exterior -Post/Pier Head 365485

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369046 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369046 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49453AGZ Exterior -Post/Pier Head - 365485 - Capital Lighting, Inc.
Columbus, OH, USA
49453AGZ Exterior -Post/Pier Head
365485
49453AGZ Exterior -Post/Pier Head 365485
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369046 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 5.45
Product Name: One Light Outdoor Fixture
UPC: 783927369046
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365485
Product Name 49453AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details