Capital Lighting, Inc. 49451AGZ Exterior -Wall Mount 365480

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927369060 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927369060 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49451AGZ Exterior -Wall Mount - 365480 - Capital Lighting, Inc.
Columbus, OH, USA
49451AGZ Exterior -Wall Mount
365480
49451AGZ Exterior -Wall Mount 365480
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927369060 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 5.7
Product Name: One Light Outdoor Fixture
UPC: 783927369060
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365480
Product Name 49451AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details