Capital Lighting, Inc. 43124CH Large Chandeliers-Candle 365478

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927372480 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927372480 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43124CH Large Chandeliers-Candle - 365478 - Capital Lighting, Inc.
Columbus, OH, USA
43124CH Large Chandeliers-Candle
365478
43124CH Large Chandeliers-Candle 365478
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927372480 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 35
Product Name: 12 Light Chandelier
UPC: 783927372480
Category: Chandeliers
Shipped Via: TRK
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365478
Product Name 43124CH Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details